Lexmark logo

Lexmark E250DN 600 x 600 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58580
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lexmark E250DN 600 x 600 DPI A4:

Lexmark E250DN, Laser, 600 x 600 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Lexmark E250DN 600 x 600 DPI A4:

Lexmark E250DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.