location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z1320 inkjet printer Color 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1320
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20A0932
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lexmark Z1320 inkjet printer Color 4800 x 1200 DPI A4:
This short summary of the Lexmark Z1320 inkjet printer Color 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z1320, Color, 4800 x 1200 DPI, 4, A4, 3000 pages per month, 12 ppm

Long summary description Lexmark Z1320 inkjet printer Color 4800 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark Z1320 inkjet printer Color 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark Z1320. Color, Number of print cartridges: 4, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Features
Color *
Yes
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
4
Printing
Print speed (color, draft quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (color, normal quality, A4/US Letter)
5 ppm
Borderless printing
Yes
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
2l, Executive, hagaki card, index card, l, Legal, Statement, Letter
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
A6 Card
Yes
Kakugata sizes (3...6)
3, 4, 5, 6
Chokei sizes (3...40)
3, 4, 40
Ports & interfaces
USB 2.0 ports quantity
1
Design
Market positioning *
Home & office
Certification
FCC Class B, UL 60950, CE Class B, CB IEC 60950 IEC 60825-1, C-tick Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/Vista Mac OS X 10.4.4-10.4.x Mac OS X 10.3.x-10.4.x
Weight & dimensions
Width
429 mm
Depth
212,5 mm
Height
120,6 mm
Weight
2,32 kg
Other features
Print technology
Inkjet
Package dimensions (WxDxH)
488 x 296 x 183 mm