location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rowenta CT 210 Drip coffee maker 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rowenta Check ‘Rowenta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CT 210
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CT210 show
Show alternative article codes used in the online market place
Category:
Machine used to make coffee.
Coffee Makers Check ‘Rowenta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rowenta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 10:53:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Rowenta CT 210 Drip coffee maker 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Drip coffee maker 1 L
  • - 800 W
  • - White
More>>>
Short summary description Rowenta CT 210 Drip coffee maker 1 L:
This short summary of the Rowenta CT 210 Drip coffee maker 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Rowenta CT 210, Drip coffee maker, 1 L, 800 W, White

Long summary description Rowenta CT 210 Drip coffee maker 1 L:
This is an auto-generated long summary of Rowenta CT 210 Drip coffee maker 1 L based on the first three specs of the first five spec groups.

Rowenta CT 210. Product type: Drip coffee maker, Water tank capacity: 1 L. Power: 800 W. Product color: White

Performance
Product type *
Drip coffee maker
Water tank capacity *
1 L
Ergonomics
Water level indicator
Yes
Product color *
White
Ergonomics
Illuminated on/off switch
Yes
Power
Power *
800 W
Auto power off
Yes
Other features
Type
Coffee