location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv DSR1022 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR1022 KVM Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR1022-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Vertiv DSR1022 KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 4
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
  • - 25 W
More>>>
Short summary description Vertiv DSR1022 KVM switch Black:
This short summary of the Vertiv DSR1022 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv DSR1022 KVM Switch, 1600 x 1200 pixels, 25 W, Black

Long summary description Vertiv DSR1022 KVM switch Black:
This is an auto-generated long summary of Vertiv DSR1022 KVM switch Black based on the first three specs of the first five spec groups.

Vertiv DSR1022 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Product color: Black. Power consumption (typical): 25 W. Weight: 2,4 kg

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
1600 x 1200 pixels
Design
Product color *
Black
LED indicators
Yes
Power
Power consumption (typical)
25 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
2,4 kg
Other features
Data link protocols
Ethernet, Fast Ethernet
Connectivity technology
Wired
Power supply type
100 - 240 VAC
I/O ports
4 x KVM RJ45 1 x Ethernet 10/100/1000 RJ-45 1 x management RS-232 1 x serial RS-232 3 x USB 1 x management RJ-45
Dimensions (WxDxH)
431,8 x 205,1 x 43,7 mm
Compatibility
PCs
Ports quantity
4
Safety
UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST