location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PilotMouse Laser Wireless Pro (6btn) mouse RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PilotMouse Laser Wireless Pro (6btn)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72241EU
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:43:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington PilotMouse Laser Wireless Pro (6btn) mouse RF Wireless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - RF Wireless 10 m
  • - Buttons quantity: 6
  • - 2
More>>>
Short summary description Kensington PilotMouse Laser Wireless Pro (6btn) mouse RF Wireless:
This short summary of the Kensington PilotMouse Laser Wireless Pro (6btn) mouse RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington PilotMouse Laser Wireless Pro (6btn), Laser, RF Wireless

Long summary description Kensington PilotMouse Laser Wireless Pro (6btn) mouse RF Wireless:
This is an auto-generated long summary of Kensington PilotMouse Laser Wireless Pro (6btn) mouse RF Wireless based on the first three specs of the first five spec groups.

Kensington PilotMouse Laser Wireless Pro (6btn). Movement detection technology: Laser, Device interface: RF Wireless, Buttons quantity: 6

Mouse
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
6
Ergonomics
Wireless range
10 m
Power
Number of batteries supported
2
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-27 12:57:18
It may not squeak or eat cheese but your computer mouse can be indispensable. So choose carefully.
72%