IBM logo

IBM eServer BladeCenter BladeCenter HS20 server 146 GB Blade Intel® Xeon® 2 GHz 1 GB DDR2-SDRAM

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28262
Info modified on:
07 Mar 2024, 15:34:52
Short summary description IBM eServer BladeCenter BladeCenter HS20 server 146 GB Blade Intel® Xeon® 2 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS20, 2 GHz, 1 GB, DDR2-SDRAM, 146 GB, Blade

Long summary description IBM eServer BladeCenter BladeCenter HS20 server 146 GB Blade Intel® Xeon® 2 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS20. Processor family: Intel® Xeon®, Processor frequency: 2 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 146 GB. Chassis type: Blade

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.