location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Zen Vision:M 30 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zen Vision:M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF169000006
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2018 23:19:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs Zen Vision:M 30 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hard disk drive 30 GB
  • - 6,35 cm (2.5") 240 x 320 pixels
  • - FM radio Voice recording
  • - Continuous audio playback time: 14 h
More>>>
Short summary description Creative Labs Zen Vision:M 30 GB Black:
This short summary of the Creative Labs Zen Vision:M 30 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Zen Vision:M, 30 GB, FM radio, Black

Long summary description Creative Labs Zen Vision:M 30 GB Black:
This is an auto-generated long summary of Creative Labs Zen Vision:M 30 GB Black based on the first three specs of the first five spec groups.

Creative Labs Zen Vision:M. Total storage capacity: 30 GB. FM radio. Voice recording. Continuous audio playback time: 14 h. Product color: Black

Source Review comments Score
Digitaltrends.com
Updated:
2017-04-30 16:00:28
Video Review: Creative has tried hard to create an iPod killer. With the Creative Zen Vision:M, its close but Apple is not ready to give up the championship belt. The look is great, and the scroll wheel works well. It has a 2.5 inch color screen, com...
0%
avecmobile.com
Updated:
2017-04-30 16:00:34
30 GB hard disk for storing music, photos, and movies. A 2.5 inch color screen for watching videos. The screen resolution is 320x240 pixels, with a 262 000-color display. The device can play MP3, WMA (including copy-protected songs) and WAV music, and...
0%
Howstuffworks.com
Updated:
2017-04-30 16:00:36
Creative delivers a bona-fide iPod challenger with its wonderful Zen Vision:M. This versatile player offers top-notch audio and video reproduction, and its extensive feature list leaves little to be desired.The 30GB Vision:M comes in black, white, gree...
Good Brilliant display, broad format and service compatibility, excellent audio and video performance...
Bad Relatively short battery life, touchpad control is imprecise, less video content available compared to iPod...
Bottom line Creative delivers a bona-fide iPod challenger with its wonderful Zen Vision:M. This versatile player offers top-notch audio and video reproduction, and its extensive feature list leaves little to be desired.The 30GB Vision:M comes in black, white, gre...
100%
rbmods.com
Updated:
2017-04-30 16:00:36
Date 2006-08-30Provider: CreativeAuthor: BigManEditor: Princess AmmieCreative Zen vision M 30GBYou can see mp3 players on every other person when you walk downtown. Mp3 players have really grown into being every mans favorite little toy. There are flas...
Good Good size, Video, picture support, Organizer, Great sound quality, Easy menu system...
Bad Adapter...
Bottom line I guess this product can be summed up into one single word "Excellent" this is really what the product is, it has some awesome new features and the m3 player feels comfortable and the menu system is easy to use. The only flaw I could...
100%
pcworld.com_techhive.com
Updated:
2017-04-30 16:00:36
Creative Zen VisionM Great-looking video and high-quality audio make the VisionM a great iPod alternative. Despite a few shortcomings, Creatives Zen VisionM is a great Apple iPod alternative. I tested a 30GB shipping model of the video-ready music dev...
Good High audio quality High audio quality, Great screen for photos and video...
Bad Audio codec support somewhat limited, Requires dongle to charge and sync files...
Bottom line Great-looking video and high-quality audio make the VisionM a great iPod alternative.
83%
maximumpc.com
Updated:
2017-04-30 16:00:38
You know a device has a great user interface when someone utterly unfamiliar with it accomplishes a task within 10 seconds of picking it up. Apple’s iPods pass this test with aplomb; Creative’s Zen Vision: M utterly fails it. It’s a significant flaw i...
80%
Bjorn3d.com
Updated:
2017-04-30 16:00:40
Sometimes life isn’t fair. Several companies including iRiver, iAudio and Creative have been selling great MP3-players for quite some time but when Apple goes and releases the iPOD everyone suddenly goes ga-ga and acts like Apple invented the MP3-pl...
Good Good looking, Great audio quality, Great image quality, Great video quality, Plays a lot of video formats without the need for re-coding, Outputs 640x480 video using the optional AV-cable, Works great with WMP10 and has the Play4Sure logo...
Bad Only usable on Windows XP, Needs drivers before you can transfer music and video, No support for OGG, FLAC or AAC, Scratches easy...
Bottom line So is this an iPOD-killer? Well, in some ways yes but in others no. First of all it does only work in Windows XP which means it won’t interest users of other OS’es. It also does not have the same amount of peripheral created for it. On a visit...
90%
Computerpoweruser.com
Updated:
2017-04-30 16:00:40
Zen Vision:M $329 Creative (408) 428-6600 www.creative.com CPU Rating: 4 Specs: 30GB; 2.5-inch LCD (320 x 240, 262k colors); up to 14 hours continuous audio playback; up to four hours of continuous video playback; up to 97db SNR; FM tuner; TV-out If yo...
80%
Laptopmag.com
Updated:
2017-04-30 16:00:40
Spec for spec, Creative’s Zen Vision:M actually gets the better of Apple’s venerable player. It’s worthy competition and the superior choice for tech-savvy users who don’t mind hunting for their own music and video. The 30GB Zen Vi...
Good Stunning video quality, First-rate sound and EQ enhancements, Long battery life...
Bad Prone to freezing, Lack of integrated audio and video media store, Thicker than the iPod, Requires power adapter for charging...
70%
techreviewsource.com
Updated:
2017-04-30 16:00:43
Portable media players are quickly becoming all the rage among music listeners and video watchers that want an all-in-one device. The Apple iPod 5G (aka- iPod Video) has become a hugely popular handheld device for both watching videos and listening...
Good Stylish design, easy to use, great navigation & controls, great video battery life, FM tuner, voice recorder, excellent audio & video quality...
Bad Mediocre audio battery life, no compatible video store available yet, clunky dongle to sync/charge...
Bottom line Portable media players are quickly becoming all the rage among music listeners and video watchers that want an all-in-one device. The Apple iPod 5G (aka- iPod Video) has become a hugely popular handheld device for both watching videos and listening t...
80%
trustedreviews.com
Updated:
2017-04-30 16:00:43
You've got to hand it to Creative. Or at least feel sorry for it. No sooner had it helped create the portable digital media player market with its Zen Jukebox, when Apple swept in relatively late in the game to sweep up all the plaudits with its iPod, the...
Bottom line The Zen Vision: M is the best media player Creative has yet released and as such, demands attention. The quality of its display is its biggest assest over the fifth generation iPod, and it offers navigation innovations such as a shortcut button. It's stil...
90%
homecinemachoice.com
Updated:
2017-04-30 16:00:43
PDF-file...
80%
LordPercy.com
Updated:
2017-04-30 16:00:43
Winner of Best in Show at CES in Vegas, with seamless video playback a 30gb hard drive and a battery life longer than a Liberal Democrats leadership challenge. We test the new Vision:M from Creative.
0%
pcmag.com
Updated:
2017-04-30 16:00:45
Portable media players (PMPs) are still coming of age, and it isnt yet clear where the sweet spot is in terms of size and video quality. But Creative is definitely covering its bases, between its Zen Vision—a full-fledged PMP with a gorgeous 3.7-inc...
Good Good design. Excellent screen. Very good audio and video quality. Broad feature set.
Bad Short battery life. Requires a dongle to sync, charge, and output to TV.
Bottom line The Zen Vision:M is our new favorite iPod alternative and should appeal to lots of people, but we have a feeling its still not going to sway the iPod-loving masses...
90%
extrememhz.com
Updated:
2017-04-30 16:00:50
While Apple managed to get their Video Ipod out before the holidays, Creative wasnt far behind, releasing their competitive player to the US market roughly a month later. Ill be honest and say that the official press pictures didnt look all that ap...
0%
anythingbutipod.com
Updated:
2017-04-30 16:00:50
The Vision:M is Creative’s newest creation poised with an impressive set of features. The most notable feature is the video playback file support which easily handles MPEG, DivX, XviD, WMV9, and Motion-JPEG. The video, as well as photos, play back o...
Bottom line The Vision:M is Creative’s newest creation poised with an impressive set of features. The most notable feature is the video playback file support which easily handles MPEG, DivX, XviD, WMV9, and Motion-JPEG. The video, as well as photos, play back o...
0%
v3.co.uk
Updated:
2017-04-30 16:00:50
A portable media player to rival the Ipod, but not in style...
80%
mp3.com
Updated:
2017-04-30 16:00:50
Available in five colors, the Creative Zen Vision:M has an incredible screen, a simple interface, excellent video battery life, an FM tuner and recorder, and a voice recorder. It features a customizable Shortcut button, and it supports a wide range of...
79%
everythingusb.com
Updated:
2017-04-30 16:00:50
Where to buy Creative Zen Vision:M 30GBStorePriceAvailability Review VerdictDespite some minor glitches, the Creative Zen Vision:M is evidently the most entertaining portable video player with plentiful of features, long battery life, stellar video per...
Good Gorgeous screen, Great battery life, Highly customizable menu, Excellent video format compatibility (no need for tedious conversions)...
Bad Video hiccups every 10-15 minutes due to buffering (fixed via firmware), A bit bulky, Somewhat awkward control designs, MTP (meaning no Mac support ever), No games; non-removable battery, Easy to lose dock adapter...
Bottom line Despite some minor glitches, the Creative Zen Vision:M is evidently the most entertaining portable video player with plentiful of features, long battery life, stellar video performance, and high level of personalization...
0%
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs Zen Vision:M Green 30 GB
(show image)
70PF169000045 Zen Vision:M Green 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Zen Vision M 30GB 2.5" White
(show image)
70PF169000020 Zen Vision M 30GB 2.5" White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)