Siemens logo

Siemens WK12D320EE washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15965
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Siemens WK12D320EE washing machine Front-load 6 kg 1200 RPM White:

Siemens WK12D320EE, Front-load, 6 kg, B, 1200 RPM, White

Long summary description Siemens WK12D320EE washing machine Front-load 6 kg 1200 RPM White:

Siemens WK12D320EE. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product color: White. Width: 660 mm, Depth: 660 mm, Height: 880 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.