LG 47LD651, 119,4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black
LG 47LD651. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 2,4 ms, Native aspect ratio: 16:9. Wi-Fi. Product color: Black