location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB 2.0 Memory Key - 1GB USB flash drive USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Memory Key - 1GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7421
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:50:35
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lenovo USB 2.0 Memory Key - 1GB USB flash drive USB Type-A:
This short summary of the Lenovo USB 2.0 Memory Key - 1GB USB flash drive USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB 2.0 Memory Key - 1GB, 1 GB, USB Type-A, 2.0, 13 MB/s, 20 g

Long summary description Lenovo USB 2.0 Memory Key - 1GB USB flash drive USB Type-A:
This is an auto-generated long summary of Lenovo USB 2.0 Memory Key - 1GB USB flash drive USB Type-A based on the first three specs of the first five spec groups.

Lenovo USB 2.0 Memory Key - 1GB. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 13 MB/s, Write speed: 7 MB/s. Weight: 20 g

Performance
Capacity *
1 GB
Device interface *
USB Type-A
USB version *
2.0
Read speed
13 MB/s
Performance
Write speed
7 MB/s
Compatible operating systems
Microsoft Windows 2000, Microsoft Windows XP
Weight & dimensions
Weight
20 g