location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Cable Switch KVM 3.5m KVM cable 3,5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable Switch KVM 3.5m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNP:SY-F2293L12-P
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Fujitsu Cable Switch KVM 3.5m KVM cable 3,5 m:
This short summary of the Fujitsu Cable Switch KVM 3.5m KVM cable 3,5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Cable Switch KVM 3.5m, 3,5 m, 4 x 6 pin mini-DIN (PS/2 style) - M, 1 x 15 pin HD D-Sub (HD-15) - M, 1 x 15 pin HD D-Sub (HD-15)...

Long summary description Fujitsu Cable Switch KVM 3.5m KVM cable 3,5 m:
This is an auto-generated long summary of Fujitsu Cable Switch KVM 3.5m KVM cable 3,5 m based on the first three specs of the first five spec groups.

Fujitsu Cable Switch KVM 3.5m. Cable length: 3,5 m. Connector(s): 4 x 6 pin mini-DIN (PS/2 style) - M, 1 x 15 pin HD D-Sub (HD-15) - M, 1 x 15 pin HD D-Sub (HD-15)...

Performance
Cable length *
3,5 m
Other features
Connector(s)
4 x 6 pin mini-DIN (PS/2 style) - M, 1 x 15 pin HD D-Sub (HD-15) - M, 1 x 15 pin HD D-Sub (HD-15) - F
Country Distributor
United Kingdom 1 distributor(s)