location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro 8000 A809n inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 8000 A809n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB047A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420405191 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2011
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Officejet Pro 8000 A809n inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A4 15 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Guarantee: One-year limited hardware24-hour, 7 days a week Web support, business hour phone support withinperiod
Long product name HP Officejet Pro 8000 A809n inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi :
The short editorial description of HP Officejet Pro 8000 A809n inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi

HP Officejet Pro 8000 Wireless Printer - A809n
More>>>
HP Officejet Pro 8000 A809n inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
The official marketing text of HP Officejet Pro 8000 A809n inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer




Short summary description HP Officejet Pro 8000 A809n inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the HP Officejet Pro 8000 A809n inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro 8000 A809n, Color, 4800 x 1200 DPI, 4, A4, 15000 pages per month, 15 ppm

Long summary description HP Officejet Pro 8000 A809n inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Officejet Pro 8000 A809n inkjet printer Color 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Officejet Pro 8000 A809n. Color, Number of print cartridges: 4, Maximum duty cycle: 15000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm. Duplex printing. Network ready. Wi-Fi. Product color: Black, White

Features
Duplex printing *
Yes
Page description languages *
PCL 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
15000 pages per month
Number of print cartridges *
4
Printing
Print margin top (A4)
3,3 mm
Print margin right (A4)
3,3 mm
Print margin left (A4)
3,3 mm
Print margin bottom (A4)
3,3 mm
Print speed (color, draft quality, A4/US Letter)
34 ppm
Print speed (color, full-page color, best quality, A4)
1,4 ppm
Print speed (color, best quality, A4)
3,5 ppm
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (black, best quality, A4)
5 ppm
Print quality (color, best quality)
4800 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (color, normal quality, A4/US Letter)
11 ppm
Print quality (black, best quality)
1200 x 1200 DPI
Input & output capacity
Standard output capacity for envelopes
15 sheets
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
500 sheets
Maximum output capacity
150 sheets
Paper input type
Paper tray
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
10, C5, C6, DL
Borderless printing media sizes
A4
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Ports & interfaces
Standard interfaces
USB 2.0
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g
Performance
Internal memory *
32 MB
Maximum internal memory
32 MB
Acoustic pressure emissions
51 dB
Processor frequency
384 MHz
Design
Market positioning *
Home & office
Product color *
Black, White
Built-in display *
No
Power
Power consumption (printing) *
48 W
Power consumption (standby)
3,3 W
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008
Minimum processor
800 MHz
Minimum RAM
128 MB
Minimum storage drive space
160 MB
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
494 mm
Depth
479 mm
Height
180 mm
Weight
7,8 kg
Packaging data
Package weight
11,8 kg
Other features
Network ready
Yes
Power LED
Yes
Stand-by LED
Yes
Print technology
Inkjet
Standard output capacity for transparencies
60 sheets
Package dimensions (WxDxH)
591 x 328 x 523 mm
Source Review comments Score
infoworld.com
Updated:
2011-09-27 00:14:31
The HP Officejet Pro 8000 Wireless excels compared with other single-function inkjets. For a small office, it's also good to know that this model stands up well to the lowest-end color lasers.
80%
macworld.com
Updated:
2011-09-27 00:14:31
HP's Officejet Pro 8000 Wireless color inkjet printer could cure some small offices or workgroups of their color-laser envy. Even the lowest-end color lasers can't compete with the Officejet Pro 8000's speed, features, and print quality—and its inks ar...
Good Excellent text quality for an inkjet, Wireless connectivity allows convenient placement, Very inexpensive ink...
Bad Photos exit slowly, Images can be murky, with orangey flesh tones...
Bottom line The HP Officejet Pro 8000 Wireless excels compared with other single-function inkjets. For a small office, it's also good to know that this model stands up well to the lowest-end color lasers...
80%
pcworld.com_techhive.com
Updated:
2011-09-27 00:14:31
HP's Officejet Pro 8000 Wireless color inkjet printer ($180 as of March 26, 2010) could cure some small offices or workgroups of their color-laser envy. Even the lowest-end color lasers can't compete with the Officejet Pro 8000 Wireless's speed, featur...
Good Excellent text quality for an inkjet, Wireless connectivity allows convenient placement, Very inexpensive ink...
Bad Photos exit slowly, Images can be murky, with orangey flesh tones...
Bottom line Packed with features and built for speed, this small-business inkjet printer is hard to beat. Ink costs are amazingly low...
80%
buyerslab.com
Updated:
2017-03-03 03:44:42
The world's leading authority on document imaging devices, Buyers Laboratory Inc. (BLI) today announced the winners of its Summer 2011 “Picks” in the critical colour printer and printer MFP categories, with awards going to Dell, HP, Lexmark, Kyocera and R...
0%
about.com
Updated:
2017-03-03 03:44:50
The HP Officejet Pro Enterprise 8000 offers duplex printing, networked connectivity, and a 250-sheet input tray. HP says its cost per page is less than that of laser printers; and for under $200 it's at the low end for enterprise printers; and since th...
Good Excellent print and photo quality, Builtin duplexer...
Bad Long setup time required, Limited functionality, Large footprint...
60%
computershopper.com
Updated:
2017-03-03 03:44:53
You’re in charge of buying large numbers of printers throughout your company. Cost is critical—not only for the purchase price and the price of the consumables, but also for the ongoing cost of maintaining the printers companywide. You don’t w...
Good Low per-page print costs, 250-sheet input tray, Input tray can handle 20 envelopes at a time, Optional second 250-sheet input tray, Duplex printing, Compatible with HP's printer management tools...
Bad Monochrome-only, two-line LCD, No Wi-Fi, No memory-card slot...
Bottom line Targeted to the corporate market, this inexpensive inkjet printer has some key benefits for business. Just don’t expect the usual consumer-oriented extras...
84%
hardwaresecrets.com
Updated:
2017-03-03 03:44:55
Laser printers have traditionally been more expensive to purchase and less expensive to operate than ink jet printers. Now, however, with the Officejet Pro 8000, HP is bucking that trend. They say that when used with HP’s high-capacity cartridges, this...
Bottom line The excellent print quality, good wireless connectivity, high duty cycle, low print costs and duplexer make this an excellent printer for a heavy home or small office user. However, you have to be willing to put up with the long installation, the occas...
0%
techworld.com
Updated:
2017-03-03 03:45:03
Even the lowest-end colour lasers can't compete with the HP Officejet Pro 8000 wireless's speed, features, and print quality - and its inks are cheaper, too.The inks are so cheap, in fact, that we have to talk about them first. The standard size suppl...
Bottom line The HP Officejet Pro 8000 wireless excels compared with other single-function inkjets. For a small office, it's also good to know that this model stands up well to the lowest-end colour lasers...
0%
mymac.com
Updated:
2017-03-03 03:45:10
HP OfficeJet Pro 8000 Wireless PrinterCompany: Hewlett-Packard For a small office, choosing a color printer often means deciding whether to go the laser or the inkjet route. Typically, workgroup laser printers are more expensive to purchase up front b...
100%
Country Distributor
United Kingdom 1 distributor(s)