location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic CDW64 optical disc case Wallet case 72 discs Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDW64
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CDW64
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Logic CDW64 optical disc case Wallet case 72 discs Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wallet case
  • - 72 discs
  • - Material: Nylon
  • - Black
More>>>
Short summary description Case Logic CDW64 optical disc case Wallet case 72 discs Black:
This short summary of the Case Logic CDW64 optical disc case Wallet case 72 discs Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic CDW64, Wallet case, 72 discs, Black, Nylon, 292 mm, 63 mm

Long summary description Case Logic CDW64 optical disc case Wallet case 72 discs Black:
This is an auto-generated long summary of Case Logic CDW64 optical disc case Wallet case 72 discs Black based on the first three specs of the first five spec groups.

Case Logic CDW64. Case type: Wallet case, CD capacity: 72 discs, Product color: Black. Width: 292 mm, Depth: 63 mm, Height: 165 mm

Design
Case type *
Wallet case
CD capacity *
72 discs
Product color *
Black
Material *
Nylon
Weight & dimensions
Width
292 mm
Depth
63 mm
Height
165 mm
Weight
330 g
Brand Image Article code product Stock Price from
Case Logic CDW-16 BLACK Wallet case 16 discs Case Logic CDW-16 BLACK Wallet case 16 discs
(show image)
3200065 CDW-16 BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic CDW-320 Black Wallet case 336 discs Case Logic CDW-320 Black Wallet case 336 discs
(show image)
3200122 CDW-320 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic CDW-32 Black Wallet case 32 discs Case Logic CDW-32 Black Wallet case 32 discs
(show image)
3200038 CDW-32 Black 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic CDW-208 Black Wallet case 224 discs Case Logic CDW-208 Black Wallet case 224 discs
(show image)
3200049 CDW-208 Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 2 distributor(s)
United States 1 distributor(s)