location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart R727 Digital Camera 1/2.5" Compact camera 6,4 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart R727 Digital Camera
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2070A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780299085 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127765
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 15:29:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Photosmart R727 Digital Camera 1/2.5" Compact camera 6,4 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 6,4 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 8x
  • - Video recording 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Long product name HP Photosmart R727 Digital Camera 1/2.5" Compact camera 6,4 MP CCD Silver :
The short editorial description of HP Photosmart R727 Digital Camera 1/2.5" Compact camera 6,4 MP CCD Silver

HP Photosmart R727 Digital Camera
More>>>
Short summary description HP Photosmart R727 Digital Camera 1/2.5" Compact camera 6,4 MP CCD Silver:
This short summary of the HP Photosmart R727 Digital Camera 1/2.5" Compact camera 6,4 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart R727 Digital Camera, 6,4 MP, 1/2.5", CCD, 3x, 140 g, Silver

Long summary description HP Photosmart R727 Digital Camera 1/2.5" Compact camera 6,4 MP CCD Silver:
This is an auto-generated long summary of HP Photosmart R727 Digital Camera 1/2.5" Compact camera 6,4 MP CCD Silver based on the first three specs of the first five spec groups.

HP Photosmart R727 Digital Camera. Camera type: Compact camera, Megapixel: 6,4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 8x, Focal length range: 6.5 - 19.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 32 MB. Weight: 140 g. Product color: Silver

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
6,4 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
8x
Focal length range
6.5 - 19.5 mm
Combined zoom
24x
Exposure
ISO sensitivity
100, 200, 400
Light exposure modes *
Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off
Flash range (wide)
3.0
Flash range (tele)
0 - 4,5 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
24 fps
Memory
Memory upgrade
4 GB
Internal memory
32 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Display resolution (numeric)
960 pixels
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Daylight, Fluorescent, Manual, Shade, Tungsten
Self-timer delay *
10 s
Processor frequency
2000 MHz
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
1050 mAh
Number of batteries supported
1
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 90%
Operating temperature (T-T)
32 - 122 °F
Weight & dimensions
Width
93,3 mm
Depth
23,6 mm
Height
61 mm
Weight
140 g
Packaging data
Package weight
580 g
Packaging content
Bundled software
HP Photosmart Premier
Logistics data
Case or master carton quantity
4 pc(s)
Quantity per pallet
700 pc(s)
Other features
Package dimensions (WxDxH)
170 x 137 x 61 mm
Video capability
Yes
Dimensions (WxDxH)
93,3 x 23,6 x 61 mm
Lens system
f3.5 - f7.4, f4.2 - f8.8
Built-in flash
Yes
Camera shutter speed
16 - 1/2000 s
Focal length (35mm film equivalent)
39 - 118 mm
Color depth
36 bit
Compatible operating systems
Windows 98, 98 SE, 2000, Me, XP Home, XP Professional, XP Professional x64
Digital SLR
No
Package dimensions (W x D x H)
170,2 x 137,2 x 61 mm (6.7 x 5.4 x 2.4")
Package weight (imperial)
0,581 kg (1.28 lbs)
Product dimensions when open (LxWxD)
9,32 cm (3.67")
Size (imperial)
9,32 cm (3.67")
Source Review comments Score
Howstuffworks.com
Updated:
2011-07-31 04:41:42
On the outside, the Hewlett-Packard PhotoSmart R727 doesnt seem much different than any other beginner-level digital camera; it has a standard small camera body, a standard 3X optical zoom lens, and a standard set of automatic features. Where the Phot...
Good Response times are good, wireless remote for TV viewing is a cool feature, camera performs surprisingly well in low light...
Bad Viewfinder doesnt match photo results well enough, camera could use more unique and high-end features, docking station requires add-on costs...
Bottom line On the outside, the Hewlett-Packard PhotoSmart R727 doesnt seem much different than any other beginner-level digital camera; it has a standard small camera body, a standard 3X optical zoom lens, and a standard set of automatic features. Where the Pho...
60%
pcworld.com_techhive.com
Updated:
2011-07-31 04:41:44
HP Photosmart R727 Compact camera offers nice features such as panorama stitching, but lacks manual settings. The Photosmart R727 ($300 as of 6/15/06) is a well-designed, smart camera with a sturdy metal case thats thin enough to fit easily into a shi...
Good Incamera panorama stitching, Good incamera help and image advice...
Bad No apertureor shutterpriority mode, Some controls uncomfortable to use...
Bottom line Compact camera offers nice features such as panorama stitching, but lacks manual settings.
82%
dcresource.com
Updated:
2011-07-31 04:41:46
The HP Photosmart R727 ($300) is a compact 6 Megapixel camera with a 3X zoom lens, large 2.5" LCD, and a ton of HPs unique features. These features include in-camera panorama stitching, Image Advice (which tells you how to improve a photo youve...
0%