HP logo

HP VM633A4 computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243163
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2012
Guarantee:
Three years parts, labor, and on-site service. 24-hour, 90-day, toll-free technical support. Certain restrictions and exclusions apply. For details, contact HP Customer Support.
Long product name HP VM633A4 computer monitor 61 cm (24") 1920 x 1200 pixels Black:

HP ZR24w 24-inch S-IPS LCD Monitor

HP VM633A4 computer monitor 61 cm (24") 1920 x 1200 pixels Black:






Short summary description HP VM633A4 computer monitor 61 cm (24") 1920 x 1200 pixels Black:

HP VM633A4, 61 cm (24"), 1920 x 1200 pixels, 5 ms, Black

Long summary description HP VM633A4 computer monitor 61 cm (24") 1920 x 1200 pixels Black:

HP VM633A4. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.