Microconnect logo

Microconnect IPOD009 mobile device charger Universal White AC Indoor

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30356
Info modified on:
02 Jul 2019, 18:15:42
Short summary description Microconnect IPOD009 mobile device charger Universal White AC Indoor:

Microconnect IPOD009, Indoor, AC, 5 V, 1 A, White

Long summary description Microconnect IPOD009 mobile device charger Universal White AC Indoor:

Microconnect IPOD009. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Maximum output voltage: 5 V, AC adapter output current: 1 A. USB 2.0 ports quantity: 1. Product color: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.