location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 211A Webcam, 10 unit pack Barebone 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
211A Webcam, 10 unit pack Barebone
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0223-052
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Axis 211A Webcam, 10 unit pack Barebone 640 x 480 pixels:
This short summary of the Axis 211A Webcam, 10 unit pack Barebone 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 211A Webcam, 10 unit pack Barebone, 0,75 lx, 27°, CCD, 25,4 / 4 mm (1 / 4"), 3 - 8 mm, 640 x 480 pixels

Long summary description Axis 211A Webcam, 10 unit pack Barebone 640 x 480 pixels:
This is an auto-generated long summary of Axis 211A Webcam, 10 unit pack Barebone 640 x 480 pixels based on the first three specs of the first five spec groups.

Axis 211A Webcam, 10 unit pack Barebone. Minimum illumination: 0,75 lx, Lens viewing angle, horizontal: 27°. Sensor type: CCD, Optical sensor size: 25,4 / 4 mm (1 / 4"). Focal length range: 3 - 8 mm. Maximum resolution: 640 x 480 pixels. Supported network protocols: IP, HTTP, TCP, ICMP, SNMPv1/v2c/v3 (MIB-II), RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, DHCP, UPnP,...

Brand Image Article code product Stock Price from
Axis

Axis Network Dome Cameras 231 D+
(show image)
0250-001 Network Dome Cameras 231 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Network Dome Cameras 232 D+
(show image)
0252-001 Network Dome Cameras 232 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis 210 Network Camera, 10-pack 640 x 480 pixels
(show image)
0197-022 210 Network Camera, 10-pack 0.00
(excl. VAT)
0 (incl. VAT)