ProDVX APPC-10DSKP, 25,6 cm (10.1"), HD, Rockchip, 2 GB, 8 GB, Android 6.0
ProDVX APPC-10DSKP. Product type: All-in-One tablet PC. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen, Screen shape: Flat, Panel type: IPS. Processor family: Rockchip. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: ARM Mali-T764. Operating system installed: Android 6.0. Product color: Black