Logitech logo

Logitech QuickCam Messenger webcam 640 x 480 pixels Grey

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90139
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Logitech QuickCam Messenger webcam 640 x 480 pixels Grey:

Logitech QuickCam Messenger, 640 x 480 pixels, 30 fps, 640 x 480, Grey, CMOS, USB CD-ROM

Long summary description Logitech QuickCam Messenger webcam 640 x 480 pixels Grey:

Logitech QuickCam Messenger. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Still image resolution(s): 640 x 480. Product color: Grey, Sensor type: CMOS. Minimum system requirements: USB CD-ROM, Minimum RAM: 64 MB. Minimum processor: 400 Mhz, Minimum storage drive space: 200 MB, Compatible operating systems: Windows 98, 2000, Me, XP

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.