location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle Soundbridge Radio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soundbridge Radio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8230-10008-41 show
Show alternative article codes used in the online market place
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 13:54:33
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Pinnacle Soundbridge Radio Black:
This short summary of the Pinnacle Soundbridge Radio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle Soundbridge Radio, AAC, AIFF, MP3, WAV, WMA, Black, PC & Mac, 100 – 240V, 50/60 Hz, Wireless, 16 MB

Long summary description Pinnacle Soundbridge Radio Black:
This is an auto-generated long summary of Pinnacle Soundbridge Radio Black based on the first three specs of the first five spec groups.

Pinnacle Soundbridge Radio. Audio formats supported: AAC, AIFF, MP3, WAV, WMA. Product color: Black, Compatible products: PC & Mac. Power requirements: 100 – 240V, 50/60 Hz, Connectivity technology: Wireless, Internal memory: 16 MB

Source Review comments Score
maximumpc.com
Updated:
2011-10-04 02:18:56
It’s hard to imagine a middle-class American’s bedroom that’s not equipped with a clock radio. Millions of us rely on these inexpensive devices to wake us from our slumber. Roku’s SoundBridge Radio takes this low-fi concept into the Wi-Fi age. There’s...
60%
consumerelectronicsnet.com
Updated:
2011-10-04 02:18:58
Product Review Roku SoundBridge Radio WiFi Music System By Charlie White The Roku SoundBridge Radio WiFi music system ($400) is much more than just a clock radio. Besides receiving FM and AM broadcasts, it also has WiFi capability. If you have a wirel...
0%
LordPercy.com
Updated:
2011-10-04 02:19:00
The last time we had some Roku kit we were mighty impressed, now we have their internet radio offering the R1000. With the ability to join your WiFi network and stream radio and Podcasts from around the world it looks promising.
0%
macworld.com
Updated:
2011-10-04 02:19:02
Dan Frakes...
80%
pcmag.com
Updated:
2011-10-04 02:19:04
The Roku SoundBridge Radio ($399 list) may not look like much on the outside, but it works surprisingly well. Its a one-piece 2.1-speaker system that can grab music from your PC via Wi-Fi (802.11b/g), as well as play AM/FM radio and Internet radio...
Good Full sound for its size. Works with Macs and PCs. Excellent documentation. Supports WMA Lossless and PlaysForSure.
Bad Screen is small. Doesnt support WPA security. Doesnt support Apple Lossless or protected AAC formats.
Bottom line The SoundBridge Radio wont replace a multispeaker stereo system, but its certainly a viable solution for getting audio from your PC to your den, bedroom, or kitchen wirelessly...
70%
Country Distributor
United Kingdom 1 distributor(s)