location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo CRT Essential E74 17inch FST MPR-II Business Black Monitor monitor CRT 43,2 cm (17")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CRT Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E74 17inch FST MPR-II Business Black Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T07N7EU
Category:
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you're looking for a 19" or bigger model. You won't be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
Monitors CRT Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lenovo CRT Essential E74 17inch FST MPR-II Business Black Monitor monitor CRT 43,2 cm (17"):
This short summary of the Lenovo CRT Essential E74 17inch FST MPR-II Business Black Monitor monitor CRT 43,2 cm (17") data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo CRT Essential E74 17inch FST MPR-II Business Black Monitor, 43,2 cm (17"), FST CRT, 24,2 cm, 32,3 cm, 40,4 cm, 50 - 120 Hz

Long summary description Lenovo CRT Essential E74 17inch FST MPR-II Business Black Monitor monitor CRT 43,2 cm (17"):
This is an auto-generated long summary of Lenovo CRT Essential E74 17inch FST MPR-II Business Black Monitor monitor CRT 43,2 cm (17") based on the first three specs of the first five spec groups.

Lenovo CRT Essential E74 17inch FST MPR-II Business Black Monitor. Display diagonal: 43,2 cm (17"), Type: FST CRT, Viewable size, vertical: 24,2 cm. Maximum resolution: 1280 x 1024 pixels. Ergonomics: ISO 9241 3/7/8. Power management: VESA DPMS, Power supply: 75 W. Compatible operating systems: Microsoft Windows ME, Windows 2000, Windows XP

Display
Type
FST CRT
Viewable size, vertical
24,2 cm
Viewable size, horizontal
32,3 cm
Viewable size diagonal
40,4 cm
Vertical scan range
50 - 120 Hz
Horizontal scan range
30 - 69 kHz
Display diagonal *
43,2 cm (17")
Pixel pitch
0.27
Display resolution
Maximum resolution
1280 x 1024 pixels
Management features
User controls
Width, Zoom, Brightness, Color point adjustment, Color point recall, Contrast, Height, Horizontal centering, Keystone, Language Select, Manual Degauss, Moire control, Pincushion, R.G.B. control, Reset to factory presets, Selectable color points (9300K and 6500K), Tilt, Vertical centering
Ergonomics
Ergonomics
ISO 9241 3/7/8
Swivel angle range
Yes
Tilt angle range
Yes
Power
Power management
VESA DPMS
Power supply
75 W
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 45 °C
Operating temperature (T-T)
0 - 40 °C
Certificates
Electromagnetic emissions
MPR-II
System requirements
Compatible operating systems
Microsoft Windows ME, Windows 2000, Windows XP
Weight & dimensions
Dimensions (WxDxH)
405 x 421 x 419 mm
Weight
14,7 kg