location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

be.ez LA ROBE 12" PowerBook (blue/grey) 30,5 cm (12")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be.ez Check ‘be.ez’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LA ROBE 12" PowerBook (blue/grey)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
120026
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘be.ez’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be.ez: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13963
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:38
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description be.ez LA ROBE 12" PowerBook (blue/grey) 30,5 cm (12"):
This short summary of the be.ez LA ROBE 12" PowerBook (blue/grey) 30,5 cm (12") data-sheet is auto-generated and uses the product title and the first six key specs.

be.ez LA ROBE 12" PowerBook (blue/grey), 30,5 cm (12")

Long summary description be.ez LA ROBE 12" PowerBook (blue/grey) 30,5 cm (12"):
This is an auto-generated long summary of be.ez LA ROBE 12" PowerBook (blue/grey) 30,5 cm (12") based on the first three specs of the first five spec groups.

be.ez LA ROBE 12" PowerBook (blue/grey). Maximum screen size: 30,5 cm (12")

Brand Image Article code product Stock Price from
be.ez

be.ez La Robe 12" PowerBook (black/white) 30,5 cm (12")
(show image)
120067 La Robe 12" PowerBook (black/white) 0.00
(excl. VAT)
0 (incl. VAT)
be.ez

be.ez La Robe 12" PowerBook (pink/grey) 30,5 cm (12")
(show image)
120023 La Robe 12" PowerBook (pink/grey) 0.00
(excl. VAT)
0 (incl. VAT)