icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
Cisco logo

Cisco SFP-OC3-SR network transceiver module 1310 nm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41464
Info modified on:
14 Mar 2024, 17:50:47
Short summary description Cisco SFP-OC3-SR network transceiver module 1310 nm:

Cisco SFP-OC3-SR, SFP, LC, 2000 m, 1310 nm, 0 - 70 °C, -40 - 85 °C

Long summary description Cisco SFP-OC3-SR network transceiver module 1310 nm:

Cisco SFP-OC3-SR. Interface type: SFP, Fiber optic connector: LC, Maximum transfer distance: 2000 m

Specs
Recommended products
Distributors
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.