Tripp Lite B093-008-2E4U, RADIUS, LDAP, TACACS, NEMA 1–15P, 88,9 x 101,6 x 28,6 mm, 590 g, AC, 100 - 240 V
Tripp Lite B093-008-2E4U. Authentication method: RADIUS, LDAP, TACACS. AC outlet types: NEMA 1–15P. Dimensions (WxDxH): 88,9 x 101,6 x 28,6 mm, Weight: 590 g. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Certification: EC, CE, FCC, UL, cUL, TUV, PSE, C-Tick, GS, RoHS, CB