location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Essential SA 5 Tel UK 5 AC outlet(s) 230 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Essential SA 5 Tel UK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5BT-UK show
Show alternative article codes used in the online market place
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2020 13:39:11
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description APC Essential SA 5 Tel UK 5 AC outlet(s) 230 V:
This short summary of the APC Essential SA 5 Tel UK 5 AC outlet(s) 230 V data-sheet is auto-generated and uses the product title and the first six key specs.

APC Essential SA 5 Tel UK, 960 J, 5 AC outlet(s), 230 V, 10 A, 20 dB, 700 g

Long summary description APC Essential SA 5 Tel UK 5 AC outlet(s) 230 V:
This is an auto-generated long summary of APC Essential SA 5 Tel UK 5 AC outlet(s) 230 V based on the first three specs of the first five spec groups.

APC Essential SA 5 Tel UK. Surge energy rating: 960 J, AC outlets quantity: 5 AC outlet(s), Nominal input voltage: 230 V. EMI/RFI noise filtering: 20 dB. Weight: 700 g. Dimensions (WxDxH): 70 x 45 x 385 mm. Maximum spike voltage: 13000 V

Power
Surge energy rating *
960 J
AC outlets quantity *
5 AC outlet(s)
Nominal input voltage *
230 V
Maximum spike voltage
13000 V
Nominal current output
10 A
Features
EMI/RFI noise filtering
20 dB
Weight & dimensions
Weight
700 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Dimensions (WxDxH)
70 x 45 x 385 mm
Telephone line protection
Yes
Audio/video line protection
No
Brand Image Article code product Stock Price from
Eaton

Eaton PB6TUD surge protector Black, White 6 AC outlet(s) 220 - 250 V 1,5 m
(show image)
PB6TUD PB6TUD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)