USRobotics USB Internet Speakerphone

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29154
Info modified on:
14 Mar 2023, 16:48:57
Short summary description USRobotics USB Internet Speakerphone:

USRobotics USB Internet Speakerphone, USB 1.1/2.0, 400 MHz, 0 - 50 °C, - FCC Class B - UL, CUL - CE Class B, Windows 2000 & XP, 32 MB

Long summary description USRobotics USB Internet Speakerphone:

USRobotics USB Internet Speakerphone. Interface: USB 1.1/2.0. Processor frequency: 400 MHz. Certification: - FCC Class B - UL, CUL - CE Class B. Compatible operating systems: Windows 2000 & XP, Minimum RAM: 32 MB, Minimum storage drive space: 10 MB

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.