location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 5 GB 1"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S-series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Pocket Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST650211CF
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 5 GB 1":
This short summary of the Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 5 GB 1" data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate S-series USB 2.0 Pocket Hard Drive, 5 GB, 1", 2.0

Long summary description Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 5 GB 1":
This is an auto-generated long summary of Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 5 GB 1" based on the first three specs of the first five spec groups.

Seagate S-series USB 2.0 Pocket Hard Drive. HDD capacity: 5 GB, HDD size: 1". USB version: 2.0

Hard drive
HDD capacity *
5 GB
HDD size *
1"
Type
HDD
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Features
Plug and Play
Yes
Power
Bus powered *
USB
Power
External power adapter
No
Weight & dimensions
Width
77 mm
Depth
77 mm
Height
18 mm
Weight *
62 g
Other features
Internal
No
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows XP, Me, 2000 Pro, 98SE Mac OS 9.2.2+
Source Review comments Score
xbitlabs.com
Updated:
2015-01-01 06:57:39
Most users are used to the fact that hard disk drives are relatively large rectangular devices that can store large amounts of data. Even external 2.5-inch storage solutions that have already become pretty widely spread and recently announced 1.8-inch...
Bottom line I have to admit that the results are not very pleasing for the Seagate USB Pocket Hard Drive. Very nice and convenient exterior design cannot make up for the performance difference compared with a regular contemporary USB flash drive. Some time ago the...
0%
gadgetspeak.com
Updated:
2015-01-01 06:57:39
In my last piece I covered reasonably small units, here a little larger in size ? still small enough to fit in a pocket ? and a lot larger in storage capacity.
0%
overclock3d.net
Updated:
2015-01-01 06:57:42
Seagate is a name familiar with all in the technology world for their vast range of storage systems. Today I will be looking at one of Seagate's newest creations, the Seagate 5GB Pocket Hard Drive. These "elegant, palm-sized drives can fit in your pock...
Bottom line All in all the Seagate Pocket Drive offers great bang for your buck. At around £60 the seagate drive costs less than flash drives of the same or lower storage. As for other portable hard discs on the market, Seagate's drive manages to both look sleek and...
0%
phoronix.com
Updated:
2015-01-01 06:57:45
First looking at the performance results, the Seagate 5.0GB Pocket Drive was slower than the Corsair Flash Voyager thumb drive, and of course, was evidently slower than the 5400RPM Hitachi ATA-6 mobile hard drive with SilverStone MS02 enclosure. The t...
80%
techarp.com
Updated:
2015-01-01 06:57:45
Seagate Pocket Hard DriveThe Seagate Pocket Hard Drive is a rather unique USB drive. Unlike flash memory drives, this USB drive packs a miniature hard drive within its compact and robust case! Of course, its not the most compact storage solution. The...
0%
barefeats.com
Updated:
2015-01-01 06:57:45
Updated October 13th, 2005, with iPod Nano Resultsand 7200rpm drive in a FW400 enclosure Networks are nice but so is "sneaker net." I have found small bus powered storage devices to be a quick and convenient way of transferring a few files across the r...
0%
v3.co.uk
Updated:
2015-01-01 06:57:45
Pill-shaped hard drive that fits in a pocket...
80%
viperlair.com
Updated:
2015-01-01 06:57:45
One or two gig flash drives not enough for you? We look at a solution that packs in 5GB.
Bottom line While smaller drives will get the job done, assuming you only transfer a moderate amount of files, having access to 5GB of storage is quite a life saver, especially with chores such as driver updates, application patches and multimedia file transfers...
0%
Computerpoweruser.com
Updated:
2015-01-01 06:57:45
USB flash keys are fine for replacing floppy diskettes, but let’s face it: You’re never going to use a thumb drive to move your Half-Life 2 config, music collection, or ripped DVDs. There’s no shortage of spacious portable hard drives to...
0%
informationweek.com
Updated:
2015-01-01 06:57:46
Whether youre an IT staffer who carries around a few select CDs that contain the images you maintain or a power home office/office user, Seagate has a viable solution for you in its 5.0 gigabyte USB hard drive. While not the only product on the market...
0%
legitreviews.com
Updated:
2015-01-01 06:57:46
With the increased popularity in portable data storage, and demand for greater storage capacity, it was only a matter of time before someone introduced a hard drive that would be small enough to fit in a pocket. For quite some time consumers have be...
Bottom line 3,600RPM's in your pocket! With the increased popularity in portable data storage, and demand for greater storage capacity, it was only a matter of time before someone introduced a hard drive that would be small enough to fit in a pocket. For quite some...
0%
trustedreviews.com
Updated:
2015-01-01 06:57:46
With USB flash storage devices ever increasing in size and dropping in price, it's a brave move by Seagate to bring out its ST650211USB. All right, so the model number doesn't really tell you much about the product, but the packaging says 5.0GB USB 2.0 Po...
Bottom line The Seagate 5.0GB USB 2.0 Pocket Hard Drive is a great little device. It may not be as small as some USB flash drives, but it's very capacious and represents great value for money...
80%
Digitaltrends.com
Updated:
2015-01-01 06:57:46
The Seagate USB 2.0 Pocket Hard Drive won a CES 2005 Innovation award, and it’s easy to see why.
90%
pcmag.com
Updated:
2015-01-01 06:57:46
The Seagate USB 2.0 Pocket Hard Drive is a palm-size (under 3 inches in diameter), 5GB, 3,600-rpm drive that couldnt be more convenient for carrying around lots and lots—and lots—of data. Perfect for business travelers or for personal users wh...
80%
Bjorn3d.com
Updated:
2015-01-01 06:57:49
When you need highly portable storage, you probably immediately consider USB flash drives and maybe 2.5" USB-powered portable hard drives. Well, Seagate has another product that you might want to consider if you need an affordable 2.5GB or 5.0GB devic...
Good Great price, Decent performance, Small and portable, Great Toolkit software included, Security option, Retractable USB cable...
Bad Not as fast as some flash drives...
Bottom line When it comes to affordable, small, portable, adequately fast and convenient storage, Seagate nails it with the USB 2.0 Pocket Hard Drive. I wouldnt hesitate to recommend it to anyone, especially those people who want something with more capacity tha...
95%
Brand Image Article code product Stock Price from
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1" Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1"
(show image)
ST660211U-RK USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 3600 RPM 1" Black, Silver Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 3600 RPM 1" Black, Silver
(show image)
ST660211FX USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1" Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1"
(show image)
ST660211CF USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 5 GB 1" Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 5 GB 1"
(show image)
ST650211FX USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 2,5 GB 1" Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 2,5 GB 1"
(show image)
ST625211CF USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1" Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 6 GB 1"
(show image)
ST66022CF USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 2,5 GB 1" Seagate S-series USB 2.0 Pocket Hard Drive external hard drive 2,5 GB 1"
(show image)
ST625211C-RK USB 2.0 Pocket Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)