Samsung logo

Samsung EcoGreen PS50C450 TV 127 cm (50") HD Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109136
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung EcoGreen PS50C450 TV 127 cm (50") HD Black:

Samsung EcoGreen PS50C450, 127 cm (50"), 1365 x 768 pixels, HD, Plasma, Black

Long summary description Samsung EcoGreen PS50C450 TV 127 cm (50") HD Black:

Samsung EcoGreen PS50C450. Display diagonal: 127 cm (50"), Display resolution: 1365 x 768 pixels, HD type: HD, Display technology: Plasma, Response time: 0,0001 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.