location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WM55H interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM55H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55WMHPTWC/EN?KIT
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2023 16:52:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung WM55H interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Touchscreen 139,7 cm (55") Grey
  • - 3840 x 2160 pixels
  • - 4700:1
  • - Built-in speaker(s) 10 W
More>>>
Short summary description Samsung WM55H interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen Grey:
This short summary of the Samsung WM55H interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WM55H, 139,7 cm (55"), 3840 x 2160 pixels, 4700:1, 10 W, Grey, 3 m

Long summary description Samsung WM55H interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen Grey:
This is an auto-generated long summary of Samsung WM55H interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen Grey based on the first three specs of the first five spec groups.

Samsung WM55H. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, Contrast ratio (typical): 4700:1. Speaker power: 10 W. Product color: Grey, Power cable length: 3 m. Power consumption (typical): 100 W, Power consumption (standby): 0,5 W, AC input voltage: 100/240 V. Width: 1302,6 mm, Height: 805,5 mm, Depth: 52 mm

Display
Display diagonal *
139,7 cm (55")
Display resolution
3840 x 2160 pixels
Contrast ratio (typical)
4700:1
Touchscreen *
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
Speaker power
10 W
Ports & interfaces
USB 2.0 ports quantity
2
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports
1
RS-232 ports
1
Ergonomics
Product color
Grey
Wall mountable
Yes
Power cable length
3 m
Power
Power consumption (typical)
100 W
Power consumption (standby)
0,5 W
AC input voltage
100/240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width *
1302,6 mm
Depth
52 mm
Height *
805,5 mm
Weight
28,9 kg
Packaging data
Package width
1469 mm
Package depth
210 mm
Package height
924 mm
Package weight
34,9 kg
Brand Image Article code product Stock Price from
Samsung LH55WMHPTWC interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen White Samsung LH55WMHPTWC interactive whiteboard 139,7 cm (55") 3840 x 2160 pixels Touchscreen White
(show image)
LH55WMHPTWC LH55WMHPTWC 0.00
(excl. VAT)
0 (incl. VAT)