location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba JournE Touch 7 digital photo frame 17,8 cm (7") Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JournE Touch 7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1530U-1ET1
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2018 02:09:45
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Toshiba JournE Touch 7 digital photo frame 17,8 cm (7") Wi-Fi:
This short summary of the Toshiba JournE Touch 7 digital photo frame 17,8 cm (7") Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba JournE Touch 7, 17,8 cm (7"), 800 x 400 pixels, LCD, 15:9, BMP, 3GP, AVI, WMV

Long summary description Toshiba JournE Touch 7 digital photo frame 17,8 cm (7") Wi-Fi:
This is an auto-generated long summary of Toshiba JournE Touch 7 digital photo frame 17,8 cm (7") Wi-Fi based on the first three specs of the first five spec groups.

Toshiba JournE Touch 7. Display diagonal: 17,8 cm (7"), Display resolution: 800 x 400 pixels, Display: LCD. Image formats supported: BMP, Video formats supported: 3GP, AVI, WMV, Audio formats supported: AAC, MP3, WAV, WMA. Internal memory: 2048 MB, Compatible memory cards: SDHC. Width: 189 mm, Depth: 14 mm, Height: 133 mm

Source Review comments Score
pricemo.com
Updated:
2013-11-01 20:45:21
Five or six years ago when the web started to become popular, hardware manufacturers promised lightweight slates for browsing the web far more cheaply than laptops.In those days ‘far more cheaply’ meant £6-700, lightweight meant chunky and browsing th...
Bottom line It’s hard to decide how good the JournE is because there are so many decisions Toshiba still needs to take. We may be looking at too early a version of the JournE Touch; by the time you can buy it, many of our complaints may well have already been a...
0%
techworld.com
Updated:
2013-11-01 20:45:21
The lightweight device sports a 7-inch touch screen and Wi-Fi connection for quick access to the Web and popular social networking and sharing applications like Facebook, Flickr, MSN Messenger and Picasa. It also has a media player for viewing picture...
Bottom line Like many smartphone makers, Toshiba has done much to disguise the old-fashioned Windows user interface, but Windows dialog boxes do pop up a few times. They'll be gone when it ships in Europe later this year, Perino said. And that probably is going t...
0%