location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Presenter mouse Office Ambidextrous Bluetooth Optical 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Presenter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2CE30AA#AC3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247154112 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:17
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP Elite Presenter mouse Office Ambidextrous Bluetooth Optical 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1200 DPI Black
  • - Ambidextrous Bluetooth
  • - Scroll type: Touch Buttons quantity: 2
  • - Power source: Cable
More>>>
Short summary description HP Elite Presenter mouse Office Ambidextrous Bluetooth Optical 1200 DPI:
This short summary of the HP Elite Presenter mouse Office Ambidextrous Bluetooth Optical 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Presenter, Ambidextrous, Optical, Bluetooth, 1200 DPI, Black

Long summary description HP Elite Presenter mouse Office Ambidextrous Bluetooth Optical 1200 DPI:
This is an auto-generated long summary of HP Elite Presenter mouse Office Ambidextrous Bluetooth Optical 1200 DPI based on the first three specs of the first five spec groups.

HP Elite Presenter. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 1200 DPI, Buttons type: Touch buttons, Buttons quantity: 2, Scroll type: Touch. Power source: Cable. Product color: Black

Mouse
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Buttons type
Touch buttons
Scroll type *
Touch
Buttons quantity *
2
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Product color *
Black
HP segment
Business
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 8
Weight & dimensions
Width
44 mm
Depth
13,8 mm
Height
125 mm
Weight
70 g
Packaging data
Quantity per pack *
1 pc(s)
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)