location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1210-48 network switch Managed L2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-1210-48
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1210-48 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069332388 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2022 20:47:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DGS-1210-48 network switch Managed L2 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 44
  • - 100BASE-TX
  • - MAC address table: 8000 entries Switching capacity: 96 Gbit/s
  • - Access Control List (ACL)
More>>>
Short summary description D-Link DGS-1210-48 network switch Managed L2 Black:
This short summary of the D-Link DGS-1210-48 network switch Managed L2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-1210-48, Managed, L2, Full duplex

Long summary description D-Link DGS-1210-48 network switch Managed L2 Black:
This is an auto-generated long summary of D-Link DGS-1210-48 network switch Managed L2 Black based on the first three specs of the first five spec groups.

D-Link DGS-1210-48. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 44. Full duplex. MAC address table: 8000 entries, Switching capacity: 96 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
MIB support
1213 MIB II, 1493 Bridge MIB, 1907 SNMP v2 MIB, 1215 Trap Convention MIB, 2233 Interface Group MIB, D-Link Private MIB
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
44
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
100BASE-TX
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Head-of-line (HOL) blocking
Yes
Number of VLANs
256
Data transmission
Switching capacity *
96 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Maximum data transfer rate
96 Gbit/s
Packet buffer memory
1 MB
Security
DHCP features
DHCP server
Access Control List (ACL)
Yes
IGMP snooping
Yes
MAC address filtering
Yes
Multicast features
Multicast support
Yes
Design
Stackable *
No
Product color
Black
Number of fans
2 fan(s)
Safety
cUL, LVD
Performance
Noise level
46,2 dB
Mean time between failures (MTBF)
322402 h
Technical details
Shipping (inner) case height
38,3 cm
Shipping (inner) case width
31,4 cm
Shipping (inner) case length
56,2 cm
Shipping (inner) case net weight
14,1 kg
Quantity per shipping (inner) case
3 pc(s)
Pallet gross weight (air)
289,6 kg
Number of cartons per pallet (air)
18 pc(s)
Quantity per pallet (air)
54 pc(s)
Pallet length
110 cm
Pallet width
120 cm
Pallet height (air)
128,4 cm
Pallet gross weight (sea)
470,2 kg
Number of cartons per pallet (sea)
30 pc(s)
Quantity per pallet (sea)
90 pc(s)
Pallet height (sea)
2,05 m
Shipping (inner) case weight
15 kg
Power
Power consumption (typical)
59,1 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
201,65 BTU/h
Weight & dimensions
Weight
4,04 kg
Packaging data
Package width
354 mm
Package depth
552 mm
Package height
98 mm
Package weight
4,69 kg
Logistics data
Harmonized System (HS) code
85176990
Other features
Dimensions (WxDxH)
440 x 250 x 44 mm
Connectivity technology
Wired
Packet transfer speed
71.4 Mpps
Power requirements
100 - 240 VAC, 50/60 Hz
Electromagnetic emissions
FCC Class A, CE Class A, IC Class A, VCCI Class A, C-Tick
Performance management
Telnet, SNMP, SNTP
Connectivity LEDs
Yes
Brand Image Article code product Stock Price from
D-Link DGS-1016S network switch Unmanaged Gigabit Ethernet (10/100/1000) Black D-Link DGS-1016S network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
DGS-1016S DGS-1016S 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1210-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black D-Link DGS-1210-24 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
(show image)
DGS-1210-24 DGS-1210-24 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1210-16 network switch Managed L2 Black D-Link DGS-1210-16 network switch Managed L2 Black
(show image)
DGS-1210-16 DGS-1210-16 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 2 distributor(s)
Belgium 2 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Italia 1 distributor(s)
México 1 distributor(s)