location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax Optio W90 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Optio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W90
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16412
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Pentax’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:04:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Pentax Optio W90 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 12,1 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 5x Digital zoom: 6,25x
  • - Video recording 1280 x 720 pixels HD
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Pentax Optio W90 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black:
This short summary of the Pentax Optio W90 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax Optio W90, 12,1 MP, 4000 x 3000 pixels, CCD, 5x, HD, Black

Long summary description Pentax Optio W90 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black:
This is an auto-generated long summary of Pentax Optio W90 1/2.3" Compact camera 12,1 MP CCD 4000 x 3000 pixels Black based on the first three specs of the first five spec groups.

Pentax Optio W90. Camera type: Compact camera, Megapixel: 12,1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 6,25x. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 26,7 MB. Weight: 161 g. Product color: Black

Source Review comments Score
imaging-resource.com
Updated:
2022-10-17 18:56:23
The Pentax W90 draws power from a D-LI88 lithium-ion rechargeable battery, which is included along with a charger in the product bundle. Images and movies are stored on SD or SDHC flash cards, or in 26.7MB of built-in memory. Connectivity options include...
Good Rugged, waterproof design, Good ergonomics and aesthetics, Excellent 1cm macro mode, Plenty of scene modes and functionality, Special wide-angle scene mode, In-camera panorama stitching, Macro illumination, Customizable function button, Fast autofocus...
Bad Mediocre HD video quality, No optical zoom during videos, Buttons difficult to handle with gloves, Power button too flush with camera, No optical image stabilization, No manual exposure mode, ISO rises noticeably in Auto Flash shots, Auto white balance...
Bottom line The Optio W90 is a versatile camera in every sense of the word, pairing a rugged, take-anywhere exterior with a wealth of functionality. A wide-angle lens helps capture more of that mountain vista, while underwater still and video modes boost your phot...
0%
steves-digicams.com
Updated:
2022-10-17 18:56:23
Quick TakeProsNice wide 5x lens; Extremely durable; Captures nice 12-megapixel photos; HD movie mode (720p max. resolution); Multiple Scene Modes; Good shooting performance; Great price for a Lifeproof cameraConsWeak Flash; Good deal of noise present a...
Bottom line For 2010, Pentax has updated their "lifeproof" line of rugged compacts with the all new Optio W90. Dubbed their "11th generation waterproof digital camera", this unit builds off of the popularity seen from past models, like the Optio W80. Many of the c...
0%
engadget.com
Updated:
2022-10-17 18:56:23
As we've seen in the past, rugged point-and-shoots aren't necessarily the greatest pure shooters; generally speaking, compromises are made when it comes to image quality in order to manufacture a camera that can withstand an atypical amount of abuse. With...
0%
photographyblog.com
Updated:
2022-10-17 18:56:23
The Pentax Optio W90 is a new all-action, go-everywhere camera. The W90 is shock, freeze, dust and water proof, and features 12 megapixels, 2.7 inch LCD, a 5x zoom lens and HD movie recording. Available for less than £250 / $275, Gavin Stoker gets to...
Bottom line Pentax's Optio W90 certainly looks the part and, as ever with devices of its indestructible ilk, it would be no surprise if image quality often comes second to beefy dimensions and additional padding. But this is not just a camera of outer muscle; it...
80%
infosyncworld.com
Updated:
2022-10-17 18:56:23
Find out what broke on the rugged, waterproof Pentax Optio W90 in the full review here.
0%
wired.com
Updated:
2022-10-17 18:56:23
Point-and-shoot cameras often have it tough. A night out on the town can mean anything from a tumble down a flight of concrete steps to close encounters with vomit for the average handheld digi-snapper. But if you're looking for a capable handheld cam...
Good Ruggedized without being ugly. Waterproof up to 18 feet and resistant to extremes in cold. 720p HDvideo support, plus face detection plus Microscope mode gives you plenty of robust shooting options. Comes with a carabiner.
Bad Noisy images and video in lowlight situations. No real whizbang features aside from ruggedness.
70%
photographybay.com
Updated:
2022-10-17 18:56:23
While the Pentax Optio W90 has just been announced, I had the opportunity to get some hands-on time with a preproduction model of the new camera at CES 2010 last month. For my first impressions on the 12MP deathproof camera, keep reading.Pentax Optio...
0%