location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3120 Classic 5,08 cm (2") 85 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3120 Classic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002G3K9
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 3120 Classic 5,08 cm (2") 85 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Grey
  • - 5,08 cm (2") 320 x 240 pixels
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - 1000 mAh
More>>>
Short summary description Nokia 3120 Classic 5,08 cm (2") 85 g Grey:
This short summary of the Nokia 3120 Classic 5,08 cm (2") 85 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 3120 Classic, Bar, 5,08 cm (2"), 320 x 240 pixels, Bluetooth, 1000 mAh, Grey

Long summary description Nokia 3120 Classic 5,08 cm (2") 85 g Grey:
This is an auto-generated long summary of Nokia 3120 Classic 5,08 cm (2") 85 g Grey based on the first three specs of the first five spec groups.

Nokia 3120 Classic. Form factor: Bar. Display diagonal: 5,08 cm (2"), Display resolution: 320 x 240 pixels. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 300 h. Weight: 85 g. Product color: Grey

Source Review comments Score
cgena.com
Updated:
2013-11-20 20:15:03
Design ChallengedThis phone's design is slim and graceful though not exactly spectacular. Encased in shiny and slippery plastic, it looks quite simple, but 3120 Classic has an excellent two-inch screen with a clear and easy to read high resolution dis...
0%
Phones.com
Updated:
2013-11-20 20:15:08
The Nokia 3120 Classic is an affordable 3G handset with some bells and whistles. It is slim, loaded and has a distinct look. Some people may prefer the 3120 Classic to the SuperNova series, because of the lack of 3G in them. Look, Design, Feel...
Good Dual 3G and Quadband GSM, Video calling and Push Email, User interface, Multimedia support, SDHC (large memory) support, hot swappable microSD...
Bad Camera Peformance, Slightly overpriced, Plastic design unimpressive, Battery performance, Speakerphone could've been louder...
78%
gsmarena.com
Updated:
2013-11-20 20:15:18
The first thing to note at wrap-up is the really nice performance and handling of Nokia 3120 classic. Yeah, we know its not much of a specs sheet but whats there gets delivered right. Quad-band network support, excellent display and 3G do add value...
0%