location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5630 XpressMusic 5,59 cm (2.2") 860 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5630 XpressMusic
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002L2T9
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 17:48:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 5630 XpressMusic 5,59 cm (2.2") 860 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5,59 cm (2.2") 320 x 240 pixels
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 860 mAh
More>>>
Short summary description Nokia 5630 XpressMusic 5,59 cm (2.2") 860 mAh Black:
This short summary of the Nokia 5630 XpressMusic 5,59 cm (2.2") 860 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 5630 XpressMusic, 5,59 cm (2.2"), 320 x 240 pixels, Black

Long summary description Nokia 5630 XpressMusic 5,59 cm (2.2") 860 mAh Black:
This is an auto-generated long summary of Nokia 5630 XpressMusic 5,59 cm (2.2") 860 mAh Black based on the first three specs of the first five spec groups.

Nokia 5630 XpressMusic. Display diagonal: 5,59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 860 mAh. Product color: Black. Weight: 83 g

Source Review comments Score
brighthub.com
Updated:
2013-11-09 09:11:13
The display is a 2.2 inch QVGA display with a native resolution of 240 x 320 pixels. It supports 16M colors, just like all other Nokia phones. The display has very nice brightness and contrast levels. The display quality is superb and sunlight legibi...
80%
Allaboutsymbian.com
Updated:
2013-11-09 09:11:14
On opening the now familiar reduced packaging (it's good for the environment), my first thought on seeing the Nokia 5630 music smartphone was both simple and something I suspect the Finnish designers will be very happy to hear. That thought? “Where's m...
0%
gsmarena.com
Updated:
2013-11-09 09:11:14
Nokia are not only keen on populating the XpressMusic grid, theyre tailoring and focusing their handsets to cover a wider market. Come to think of it, the XpressMusic portfolio is more like the standard 4-digit models - the "common" phones that are n...
0%
phonearena.com
Updated:
2013-11-09 09:11:14
We believe contemporary, music smart phones need to deliver proper audio quality, be powerful performers, measure compact size and offer great Internet connectivity. Apparently, quite many people feel the same way, so Nokia has decided to give them jo...
Good Slim and elegant, Really comfy buttons, Internet friendly (WiFi, HSDPA 3.6Mbit/s), The new home screen is both comfy and functional, Robust battery, NGage support...
Bad Both audio playback and incall quality is mediocre, Snapshots lack enough details and have unreal colors...
Bottom line We are pleased with what the Nokia 5630 XpressMusic brings out. It meets almost all of our requirements – it’s compact, fast, delivers rich internet and surfing experience, the new home screen feels comfy to use and N-Gage support may provide quite som...
80%
mobile-review.com US
Updated:
2013-11-09 09:11:14
The 5630 XpressMusic’s call quality was never an issue. Its ring tone volume was acceptable, while the vibro alert proved to be of average strength, or slightly below that. Nothing to talk about here. What we will comment on, however, is the 5630 Xpre...
0%