location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4.5mm & USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4.5mm & USB Dock Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2NA11AA#ABB
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2022 14:23:31
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2020
Product end of life date
More>>>
Short summary description HP 4.5mm & USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This short summary of the HP 4.5mm & USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4.5mm & USB Dock Adapter, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Black, HP, HP ZHAN 66 Pro G1; HP ProBook 470 G4; HP ProBook 450 G4; HP ProBook 455 G4; HP ProBook 440 G4; HP..., Business

Long summary description HP 4.5mm & USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This is an auto-generated long summary of HP 4.5mm & USB Dock Adapter Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black based on the first three specs of the first five spec groups.

HP 4.5mm & USB Dock Adapter. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Product color: Black, Brand compatibility: HP, Compatibility: HP ZHAN 66 Pro G1; HP ProBook 470 G4; HP ProBook 450 G4; HP ProBook 455 G4; HP ProBook 440 G4; HP.... Width: 49 mm, Depth: 34 mm, Height: 10 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
No
Performance
Card reader integrated *
No
Product color *
Black
Brand compatibility
HP
Performance
Compatibility
HP ZHAN 66 Pro G1; HP ProBook 470 G4; HP ProBook 450 G4; HP ProBook 455 G4; HP ProBook 440 G4; HP ProBook 430 G4; HP ProBook 470 G3; HP ProBook 450 G3; HP ProBook 455 G3; HP ProBook 440 G3; HP ProBook 430 G3; HP ProBook 640 G3; HP ProBook 650 G3; HP ProBook 645 G3; HP ProBook 655 G3; HP ProBook 640 G2; HP ProBook 650 G2; HP ProBook 645 G2; HP ProBook 655 G2; HP Elitebook 820 G4; HP Elitebook 840 G4; HP Elitebook 850 G4; HP Elitebook 745 G4; HP Elitebook 755 G4; HP Elitebook 725 G4; HP Elitebook 725 G3; HP Elitebook 820 G3; HP Elitebook 745 G3; HP Elitebook 755 G3; HP Elitebook 840 G3; HP Elitebook 850 G3; HP EliteBook 1030 G1; HP EliteBook 1040 G3
HP segment
Business
Software
Windows operating systems supported
Yes
Weight & dimensions
Width
49 mm
Depth
34 mm
Height
10 mm
Weight
20 g