NETGEAR logo

NETGEAR ProSafe Plus 5 Port Gigabit Ethernet Switch Unmanaged

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71497
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR ProSafe Plus 5 Port Gigabit Ethernet Switch Unmanaged:

NETGEAR ProSafe Plus 5 Port Gigabit Ethernet Switch, Unmanaged, Full duplex

Long summary description NETGEAR ProSafe Plus 5 Port Gigabit Ethernet Switch Unmanaged:

NETGEAR ProSafe Plus 5 Port Gigabit Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 4096 entries. Networking standards: IEEE 802.1p, IEEE 802.1Q, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.