location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne IGP-0401 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IGP-0401
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IGP-0401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867203897
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne IGP-0401 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 3
  • - 10BASE-T, 100BASE-TX, 1000BASE-T
  • - MAC address table: 8000 entries Switching capacity: 8 Gbit/s
  • - Power over Ethernet (PoE)
More>>>
Short summary description LevelOne IGP-0401 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the LevelOne IGP-0401 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne IGP-0401, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE)

Long summary description LevelOne IGP-0401 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of LevelOne IGP-0401 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

LevelOne IGP-0401. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 3. Full duplex. MAC address table: 8000 entries, Switching capacity: 8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power over Ethernet (PoE)

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
3
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
1
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Full duplex
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
Data transmission
Switching capacity *
8 Gbit/s
MAC address table *
8000 entries
Jumbo frames support
Yes
Jumbo frames
10000
Design
Product color
Black
LED indicators
Link, Power
DIN rail mounting
Yes
Country of origin
Taiwan
Safety
IEC EN60950-1
Certification
CE, FCC, VCCI, FCC Part 15 Subpart B Class A, CE EN, 55022 Class A
Performance
Plug and Play
Yes
Mean time between failures (MTBF)
500000 h
Power
Input voltage
48 - 56 V
Power consumption (typical)
4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
2
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
65 W
Operational conditions
Operating temperature (T-T)
-40 - 75 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
36 mm
Depth
105 mm
Height
142 mm
Weight
520 g
Packaging data
Manual
Yes
Package type
Box
DIN rail included
Yes
Package width
165 mm
Package depth
65 mm
Package height
215 mm
Package weight
735 g
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
240 mm
Master (outer) case height
560 mm
Harmonized System (HS) code
85176990
Master (outer) case weight
12,8 kg
Quantity per master (outer) case
16 pc(s)
Brand Image Article code product Stock Price from
LevelOne IGP-1001 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black LevelOne IGP-1001 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
IGP-1001 IGP-1001 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GEU-0522 network switch Gigabit Ethernet (10/100/1000) Black LevelOne GEU-0522 network switch Gigabit Ethernet (10/100/1000) Black
(show image)
GEU-0522 GEU-0522 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black LevelOne GTP-5281 network switch Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
GTP-5281 GTP-5281 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GTL-2661 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black LevelOne GTL-2661 network switch Managed L2 Gigabit Ethernet (10/100/1000) Black
(show image)
GTL-2661 GTL-2661 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GTL-2872 network switch Managed L3 Black LevelOne GTL-2872 network switch Managed L3 Black
(show image)
GTL-2872 GTL-2872 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)