location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2070W Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2070W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS298D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628403370 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 May 2020
Product end of life date
Bullet Points Samsung Xpress SL-M2070W Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - Google Cloud Print, Samsung Mobile Print
  • - Direct printing
  • - USB port Wi-Fi Near Field Communication (NFC)
  • - Internal memory: 128 MB Built-in processor 600 MHz
  • - 7,4 kg
More>>>
Short summary description Samsung Xpress SL-M2070W Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi:
This short summary of the Samsung Xpress SL-M2070W Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2070W, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Samsung Xpress SL-M2070W Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-M2070W Laser A4 1200 x 1200 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2070W. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Printing
Duplex printing mode
Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
8,5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan to
PC
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Output color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
TWAIN version
1,9
Fax
Faxing *
No
Features
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
1
Printing colors *
Black
Page description languages
SPL
HP segment
Home, Home office
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Near Field Communication (NFC)
Yes
Security algorithms
AES, TKIP, WEP, WPA, WPA2
Mobile printing technologies
Google Cloud Print, Samsung Mobile Print
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (PowerSave)
2,1 W
Power consumption (printing)
310 W
Power consumption (ready)
30 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
406 mm
Depth
359,6 mm
Height
253 mm
Weight
7,4 kg
Packaging data
Package width
447 mm
Package depth
482 mm
Package height
361 mm
Package weight
9,72 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
500 pages
Cables included
USB
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Other features
Noise level
50 dB
Source Review comments Score
computershopper.com
Updated:
2018-01-20 01:53:57
The Xpress M2825DW we tested is a single-function monochrome laser printer, and the Xpress M2020W is much the same printer, but with Near Field Communication (NFC) technology added. The subject of our review here today, the Xpress Multifunction M2070FW ($...
Good Inexpensive initial price, Strong text quality, Nifty image-to-text conversion tool, Good printing options, Tap-and-link NFC support...
Bad High cost per page, Input and output capacities a bit low, Disjointed physical design...
Bottom line The M2070FW isn't a heavy-duty workhorse laser, but its NFC functionality, deep software features, and strong text reproduction make it a fine choice as a personal office printer, or for light-printing families. Read More…...
70%
pcmag.com
Updated:
2018-01-20 01:53:57
The Samsung Xpress M2070FW ($209.99) is essentially a light-duty, personal multifunction printer (MFP) built around a monochrome laser engine. What makes it a little different is that it's packed with mobile printing features, including NFC. If your phone...
Good Prints, scans, faxes, copies. Automatic document feeder. Ethernet. Has Wi-Fi, Wi-Fi Direct, and NFC.
Bad Low paper capacity. No duplexer. High running cost...
Bottom line The Samsung Xpress M2070FW multifunction printer can print, scan, copy, and fax, and it also offers lots of mobile printing features, from NFC to printing through the cloud...
60%
techworld.com
Updated:
2018-01-20 01:53:57
Samsung seems to have an almost never-ending supply of strong-performing laser printers rolling off the presses. The Xpress M2070W may be a highly capable low-priced laser first and foremost, but it also finds room for one or two highly intriguing feature...
Bottom line The M2070W doesn't look as polished as we'd like, and the absence of auto duplexing is surprising. Running costs are also a little high. In almost all other respects, though, the M2070W is excellent. The NFC facilities are the cherry on top of a rather de...
0%
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)