location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-KIT10F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS421B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628454006 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2020
Product end of life date
More>>>
Short summary description HP CLX-KIT10F:
This short summary of the HP CLX-KIT10F data-sheet is auto-generated and uses the product title and the first six key specs.

HP CLX-KIT10F, Multifunctional, Samsung, MultiXpress X3220/3280, K3250/3300, 4220/4250/4300, K4250/4300/4350, X7400/7500/7600,..., 194 mm, 137 mm, 135 mm

Long summary description HP CLX-KIT10F:
This is an auto-generated long summary of HP CLX-KIT10F based on the first three specs of the first five spec groups.

HP CLX-KIT10F. Device compatibility: Multifunctional, Brand compatibility: Samsung, Compatibility: MultiXpress X3220/3280, K3250/3300, 4220/4250/4300, K4250/4300/4350, X7400/7500/7600,...

Features
Device compatibility *
Multifunctional
Brand compatibility *
Samsung
Compatibility *
MultiXpress X3220/3280, K3250/3300, 4220/4250/4300, K4250/4300/4350, X7400/7500/7600, 7400/7500/7600, CLX-9252/9352, SCX-8230/8240, CLX-9201/9251/9301, SCX-8123/8128
Weight & dimensions
Width
194 mm
Weight & dimensions
Depth
137 mm
Height
135 mm
Weight
20 g
Packaging data
Package width
194 mm
Package depth
137 mm
Package height
135 mm
Package weight
160 g
Country Distributor
United Kingdom 1 distributor(s)