location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-SCF3800 Multi-Purpose tray 520 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-SCF3800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS520B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628390823 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung SL-SCF3800 Multi-Purpose tray 520 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Multi-Purpose tray
  • - 520 sheets
  • - Brand compatibility: Samsung
  • - White
More>>>
Short summary description Samsung SL-SCF3800 Multi-Purpose tray 520 sheets:
This short summary of the Samsung SL-SCF3800 Multi-Purpose tray 520 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-SCF3800, Multi-Purpose tray, Samsung, Samsung ProXpress SL-M4020ND, Samsung ProXpress SL-M4070FR, Samsung ProXpress SL-M4070FX, 520 sheets, White, Business, Home

Long summary description Samsung SL-SCF3800 Multi-Purpose tray 520 sheets:
This is an auto-generated long summary of Samsung SL-SCF3800 Multi-Purpose tray 520 sheets based on the first three specs of the first five spec groups.

Samsung SL-SCF3800. Type: Multi-Purpose tray, Brand compatibility: Samsung, Compatibility: Samsung ProXpress SL-M4020ND, Samsung ProXpress SL-M4070FR, Samsung ProXpress SL-M4070FX. Package width: 497 mm, Package depth: 563 mm, Package height: 285 mm

Features
Type *
Multi-Purpose tray
Brand compatibility *
Samsung
Compatibility *
Samsung ProXpress SL-M4020ND, Samsung ProXpress SL-M4070FR, Samsung ProXpress SL-M4070FX
Maximum capacity
520 sheets
Product color
White
Features
HP segment
Business, Home
Packaging data
Package width
497 mm
Package depth
563 mm
Package height
285 mm
Package weight
7,28 kg
Country Distributor
United Kingdom 1 distributor(s)