location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-NWE001X WLAN interface 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-NWE001X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS474B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628539154 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2020
Product end of life date
Bullet Points Samsung SL-NWE001X WLAN interface 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - WLAN interface
  • - Black
  • - Quantity per pack: 1
More>>>
Short summary description Samsung SL-NWE001X WLAN interface 1 pc(s):
This short summary of the Samsung SL-NWE001X WLAN interface 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-NWE001X, WLAN interface, Black, 1 pc(s)

Long summary description Samsung SL-NWE001X WLAN interface 1 pc(s):
This is an auto-generated long summary of Samsung SL-NWE001X WLAN interface 1 pc(s) based on the first three specs of the first five spec groups.

Samsung SL-NWE001X. Type: WLAN interface, Product color: Black. Quantity per pack: 1 pc(s)

Features
Type *
WLAN interface
Product color
Black
Packaging data
Quantity per pack *
1 pc(s)
Packaging data
Package width
168 mm
Package depth
126 mm
Package height
63 mm
Package weight
240 g
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)