Cooler Master logo

Cooler Master MasterKeys MK750 keyboard Gaming USB QWERTZ German Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28687
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Cooler Master MasterKeys MK750 keyboard Gaming USB QWERTZ German Black:

Cooler Master MasterKeys MK750, Wired, USB, Mechanical, QWERTZ, RGB LED, Black

Long summary description Cooler Master MasterKeys MK750 keyboard Gaming USB QWERTZ German Black:

Cooler Master MasterKeys MK750. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTZ. Backlight type: RGB LED, Wrist rest. Cable length: 1,2 m. Recommended usage: Gaming. Product color: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.