HP logo

Samsung CLP-S680A Multi-Purpose tray 520 sheets

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85271
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung CLP-S680A Multi-Purpose tray 520 sheets:

Samsung CLP-S680A, Multi-Purpose tray, Samsung, 520 sheets, White, Business, Home, 574 mm

Long summary description Samsung CLP-S680A Multi-Purpose tray 520 sheets:

Samsung CLP-S680A. Type: Multi-Purpose tray, Brand compatibility: Samsung, Maximum capacity: 520 sheets. Package width: 574 mm, Package depth: 499 mm, Package height: 244 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.