location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX340
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4204B006 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - 8,6 kg
More>>>
Short summary description Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI:
This short summary of the Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MX340, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI:
This is an auto-generated long summary of Canon PIXMA MX340 Inkjet A4 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Canon PIXMA MX340. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
3,4 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input color depth
48 bit
Grayscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
33,6 Kbit/s
Fax memory
50 pages
Auto-redialing
Yes
Fax broadcasting
20 locations
Fax coding methods
MH, MR
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Direct printing *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Sound pressure level (printing)
45,5 dB
Mac compatibility
Yes
Minimum system requirements
Internet Explorer 6 (Safari)
Design
Market positioning *
Home & office
System requirements
Minimum RAM
128 MB
Minimum processor
300MHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
8,6 kg
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX, Speed Dial Utility
Other features
Networking features
Bluetooth 2.0
Dimensions (WxDxH)
458 x 415 x 198 mm
Network ready
No
Power supply type
AC 100-240V, 50/60Hz
Power supply
11 W
Wireless technology
IEEE802.11g / IEEE802.11b
Compatible operating systems
Windows 7, Windows Vista, Vista SP1 / Windows XP SP2, SP3 / Windows 2000 Professional SP4 Mac OS X v.10.4.11 - v.10.6
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Source Review comments Score
macworld.com
Updated:
2011-08-17 06:08:14
Canon’s Pixma MX340 color inkjet multifunction device (with print, scan, copy, and fax capabilities) looks like a bargain until you factor in its pricey inks. If you don’t print much, however, this machine offers just enough of everything else to enabl...
Good Wi-Fi connectivity...
Bad Color scans tend to be dark, Black ink is expensive...
Bottom line The Pixma MX340 does everything needed of an MFP, at a bare-bones level and at a very low entry price. But if you do a lot of printing, you’ll be better off in the long run with a model whose inks are more affordable...
50%
smartcomputing.com
Updated:
2011-08-17 06:08:14
The printer is compatible with Windows 2000/XP/Vista/7, as well as Mac OS X. It uses only two ink cartridges, one for color and one for black-and-white, and includes fax capability.
0%
printercomparison.com
Updated:
2011-08-17 06:08:14
Along with the previously reviewed Canon Pixma MX870 and Canon Pixma MX350, the Canon Pixma MX340 Office All-in-One was officially announced in January at the Consumer Electronics Show hosted in Las Vegas.The Pixma MX340 is the entry level model among...
Bottom line I really like the Canon Pixma line of printers because they are incredibly easy to set up and use, they offer useful features and the print quality is solid for both black and white text documents and color photos. The Canon PIXMA MX340 is no excepti...
70%
pcworld.com_techhive.com
Updated:
2011-08-17 06:08:14
The Canon Pixma MX340 color inkjet multifunction printer (with print, scan, copy, and fax capabilities) looks like a bargain ($100 as of June 1, 2010) until you factor in its pricey inks. If you don't print much, however, this machine offers just enoug...
Good WiFi connectivity, Low purchase price...
Bad Color scans tend to be dark, Black ink is expensive...
Bottom line Speed and print quality are decent, but the pricey black ink limits this unit to low-volume home use...
50%
pcmag.com
Updated:
2011-08-17 06:08:14
Although the Canon Pixma MX340 Wireless Office All-in-One Printer ($99.99 direct) is limited in some ways—with a low paper capacity, no Ethernet connector, and relatively slow speed—it offers far more than you would probably expect for the price. Th...
Good Prints, scans, copies, and faxes. Automatic document feeder. WiFi. Better-than-par output quality.
Bad Relatively slow. Relatively high cost for monochrome pages. Low paper capacity. No duplexer or Ethernet connector.
Bottom line The Canon Pixma MX340 Wireless Office All-in-One Printer is best suited for a home office or as a shared printer for home and home office use...
80%
electronicsme.com
Updated:
2011-08-17 06:08:14
Canon PIXMA MX340 4204B019 is a new wireless all-in-one inkjet printer from Canon. Aimed squarely at the small office/home office market, this new printer features WiFi wireless connectivity, a 30 page full duplex document feeder and Super G3 high spee...
Bottom line If you need a good small office/home office all-in-one printer, the Canon PIXMA MX340 makes a very good choice. It's packed with features, and the performance specs are impressive. It meets or exceeds the specs for most of the competition, and you get...
80%
technogog.com
Updated:
2011-08-17 06:08:14
Happy Valentine’s Day to all of you out there, to the girls anyway… Today for review I’ve got another all-in-one style printer. I’ve taken a look at printers from HP, Epson and Brother but it’s time to add a Canon to the mix, specifically the Pixma...
Good Well made and designed, High paper capacity, Inexpensive really, Ink is actually inexpensive, Quiet scanning...
Bad Large in size, Not much in terms of features for printing, Small and limited LCD display...
Bottom line If you’re looking for a printer that’s all about business then you’ll want to certainly take a closer look at the Pixma MX340. It’s a very capable printer that works fast and produces a quality print for both documents and photos...
90%
computershopper.com
Updated:
2011-08-17 06:08:14
When you're able to spend a lot of money for a printer, the decision is relatively easy, because manufacturers tend to cram in just about every feature you might need into their high-end models. The more difficult decision comes when buyi...
Good Excellent print quality; automatic document feeder; superior photo longevity...
Bad Non-backlit LCD; slow print speeds; higher-than-usual print costs; single color cartridge...
Bottom line If you’re willing to sacrifice print speed and some usability for top-notch print quality, this $100 all-in-one inkjet is for you...
79%
Country Distributor
Nederland 1 distributor(s)