location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung STN-WM55H board stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STN-WM55H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STN-WM55H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276255774 show
Category: Board Stands Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:16:39
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Samsung STN-WM55H board stand:
This short summary of the Samsung STN-WM55H board stand data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung STN-WM55H, 139,7 cm (55"), Adjustable, 400 x 400 mm, Grey, 31,7 kg

Long summary description Samsung STN-WM55H board stand:
This is an auto-generated long summary of Samsung STN-WM55H board stand based on the first three specs of the first five spec groups.

Samsung STN-WM55H. Suitable for: Interactive whiteboard, Minimum screen size: 139,7 cm (55"), Maximum screen size: 139,7 cm (55"). Pivot angle: 0 - 90°, Number of wheels: 4 wheel(s). Width: 1023 mm, Depth: 991 mm, Height: 1611 mm. Package width: 1682 mm, Package depth: 1038 mm, Package height: 221 mm

Features
Suitable for *
Interactive whiteboard
Minimum screen size *
139,7 cm (55")
Maximum screen size *
139,7 cm (55")
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Product color *
Grey
Compatible products
Samsung Flip
Ergonomics
Adjustable *
Yes
Pivot angle
0 - 90°
Adjustable tray
Yes
Number of wheels
4 wheel(s)
Lockable wheels
Yes
Ports & interfaces
USB 2.0 Type-B ports quantity
1
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports
1
AC (power) in
Yes
Weight & dimensions
Width
1023 mm
Depth
991 mm
Height
1611 mm
Weight
31,7 kg
Packaging data
Package width
1682 mm
Package depth
1038 mm
Package height
221 mm
Package weight
41,8 kg
Package type
Box
Source Review comments Score
zdnet.com
Updated:
2019-11-24 13:01:44
Samsung's 55-inch Flip display is a digital replacement for the traditional whiteboard or flip-chart, and a competitor for products like Google's Jamboard (£5,198 with stand) and Microsoft's Surface Hub (£9,500 for the 55-inch model). At £2,499 plus aroun...
Good 55inch pivoting 4K touchscreen, Whiteboard or blackboard mode, Straightforward connection and import/export options, Competitive price...
Bad Stylus is not pressure sensitive, No integrated camera, Samsung handset required for maximum connectedsmartphone functionality...
Bottom line Samsung's overriding goal for the Flip was to make a straightforward and accessible collaboration screen without too much complexity in either the functionality or the user experience. Given this, and the competitive pricing, its main target market is pro...
80%
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)