location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic Skorpio X4 handheld mobile computer 8,13 cm (3.2") 240 x 320 pixels Touchscreen 388 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Skorpio X4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
942550007
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Datalogic Skorpio X4 handheld mobile computer 8,13 cm (3.2") 240 x 320 pixels Touchscreen 388 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8,13 cm (3.2") 240 x 320 pixels Touchscreen
  • - 1 GB
  • - Compatible memory cards: SDHC
  • - Instruments OMAP 1 GHz
  • - Android 4.4
  • - Bluetooth Wi-Fi
  • - Lithium-Ion (Li-Ion) 3000 mAh
  • - Black
More>>>
Short summary description Datalogic Skorpio X4 handheld mobile computer 8,13 cm (3.2") 240 x 320 pixels Touchscreen 388 g Black:
This short summary of the Datalogic Skorpio X4 handheld mobile computer 8,13 cm (3.2") 240 x 320 pixels Touchscreen 388 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic Skorpio X4, 8,13 cm (3.2"), 240 x 320 pixels, LED, 1 GB, 8 GB, SDHC

Long summary description Datalogic Skorpio X4 handheld mobile computer 8,13 cm (3.2") 240 x 320 pixels Touchscreen 388 g Black:
This is an auto-generated long summary of Datalogic Skorpio X4 handheld mobile computer 8,13 cm (3.2") 240 x 320 pixels Touchscreen 388 g Black based on the first three specs of the first five spec groups.

Datalogic Skorpio X4. Display diagonal: 8,13 cm (3.2"), Display resolution: 240 x 320 pixels. Internal memory: 1 GB, Flash memory: 8 GB, Compatible memory cards: SDHC. Processor frequency: 1 GHz, Processor manufacturer: Texas Instruments, Processor family: Instruments OMAP. Operating system installed: Android. Wi-Fi standards: 802.11a, 802.11b, 802.11g