location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 69017 air mattress Single mattress Beige, White Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
69017
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69017
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138924374
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 69017 air mattress Single mattress Beige, White Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single mattress
  • - Material: PVC, Polyester
  • - Adults Unisex
  • - Built-in air pump
  • - Beige, White
More>>>
Short summary description Bestway 69017 air mattress Single mattress Beige, White Unisex:
This short summary of the Bestway 69017 air mattress Single mattress Beige, White Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 69017, Single mattress, Rectangle, Indoor, Built-in air pump

Long summary description Bestway 69017 air mattress Single mattress Beige, White Unisex:
This is an auto-generated long summary of Bestway 69017 air mattress Single mattress Beige, White Unisex based on the first three specs of the first five spec groups.

Bestway 69017. Type: Single mattress, Product color: Beige, White, Material: PVC, Polyester. Width: 970 mm, Length: 1910 mm, Height: 510 mm. Package width: 390 mm, Package depth: 355 mm, Package height: 155 mm. Minimum order quantity: 2 pc(s), Quantity per pallet: 48 pc(s)

Features
Shape
Rectangle
Type *
Single mattress
Product color *
Beige, White
Material *
PVC, Polyester
Recommended age group *
Adults
Suitable for
Indoor
Built-in air pump *
Yes
Pump voltage
220 - 240 V
Operating time
3,5 min
Recommended gender
Unisex
Intrastat code
63064000
Weight & dimensions
Width
970 mm
Length
1910 mm
Weight & dimensions
Height
510 mm
Weight
5,93 kg
Packaging data
Package width
390 mm
Package depth
355 mm
Package height
155 mm
Package volume
49000 cm³
Package type
Box
Packaging content
Storage case
Yes
Repair patch included
Yes
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
48 pc(s)
Brand Image Article code product Stock Price from
Bestway 69058 air mattress Double mattress Grey Unisex Bestway 69058 air mattress Double mattress Grey Unisex
(show image)
69058 69058
Bestway 69024 air mattress Double mattress Beige Bestway 69024 air mattress Double mattress Beige
(show image)
69024 69024
Bestway 69019 air mattress Double mattress Beige, White Unisex Bestway 69019 air mattress Double mattress Beige, White Unisex
(show image)
69019 69019
Bestway 69009 air mattress Single mattress Beige, White Unisex Bestway 69009 air mattress Single mattress Beige, White Unisex
(show image)
69009 69009
Bestway 69001 air mattress Single mattress Beige, Grey Bestway 69001 air mattress Single mattress Beige, Grey
(show image)
69001 69001