location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 69007 air mattress Double mattress Beige, Grey Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
69007
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69007
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138940992
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestway 69007 air mattress Double mattress Beige, Grey Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double mattress
  • - Queen size
  • - Material: PVC, Polyester
  • - Adults Unisex
  • - Built-in air pump
  • - Beige, Grey
More>>>
Short summary description Bestway 69007 air mattress Double mattress Beige, Grey Unisex:
This short summary of the Bestway 69007 air mattress Double mattress Beige, Grey Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 69007, Double mattress, Queen size, Rectangle, Indoor, Built-in air pump

Long summary description Bestway 69007 air mattress Double mattress Beige, Grey Unisex:
This is an auto-generated long summary of Bestway 69007 air mattress Double mattress Beige, Grey Unisex based on the first three specs of the first five spec groups.

Bestway 69007. Type: Double mattress, Product color: Beige, Grey, Material: PVC, Polyester. Width: 1520 mm, Length: 2030 mm, Height: 360 mm. Package type: Box. Minimum order quantity: 2 pc(s), Quantity per pallet: 48 pc(s)

Features
Mattress size
Queen size
Shape
Rectangle
Type *
Double mattress
Product color *
Beige, Grey
Material *
PVC, Polyester
Recommended age group *
Adults
Suitable for
Indoor
Built-in pillow
Yes
Built-in air pump *
Yes
Pump voltage
220 - 240 V
Operating time
4 min
Recommended gender
Unisex
Intrastat code
63064000
Weight & dimensions
Width
1520 mm
Length
2030 mm
Height
360 mm
Weight
7,25 kg
Package width
390 mm
Package depth
355 mm
Package height
170 mm
Package volume
53000 cm³
Packaging content
Storage case
Yes
Repair patch included
Yes
Package type
Box
Logistics data
Minimum order quantity
2 pc(s)
Quantity per pallet
48 pc(s)
Brand Image Article code product Stock Price from
Bestway 69024 air mattress Double mattress Beige Bestway 69024 air mattress Double mattress Beige
(show image)
69024 69024
Bestway 69011 air mattress Double mattress Beige, White Bestway 69011 air mattress Double mattress Beige, White
(show image)
69011 69011
Bestway 69003 air mattress Double mattress Beige, Grey Unisex Bestway 69003 air mattress Double mattress Beige, Grey Unisex
(show image)
69003 69003
Bestway 69001 air mattress Single mattress Beige, Grey Bestway 69001 air mattress Single mattress Beige, Grey
(show image)
69001 69001