Honeywell MS1633 FocusBT, 645 nm, 1D, PDF, 2D, Postal, OCR, Bluetooth, Black, Li-ion, 2300 mA
Honeywell MS1633 FocusBT. Wavelength: 645 nm, Decoding standards: 1D, PDF, 2D, Postal, OCR. Standard interfaces: Bluetooth. Product color: Black. Battery type: Li-ion, Power consumption: 2300 mA. Weight: 290 g